Status: | Unknown |
---|---|
Series: | 715C..DK... |
RoHS: | Compliant |
Prices starting from US$28.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.59
|
42
in stock
|
Buy Now | |
element14
from US$30.66
|
178
in stock
|
Buy Now | |
Farnell
from US$29.77
|
178
in stock
|
Buy Now | |
Newark Electronics
from US$32.23
|
79
in stock
|
Buy Now | |
Chip One Stop
from US$34.40
|
10
in stock
|
Buy Now | |
Avnet America
from US$39.70
|
-
|
Buy Now | |
RS Americas
from US$36.43
|
-
|
Buy Now | |
TTI Europe
from US$28.41
|
-
|
Buy Now |
Class 2 ceramic (Y5U) |
Low inductance |
High insulation resistance |
Applications |
---|
High voltage power supplies |
CO2 lasers |
X-ray equipment |
Datasheet |
---|
715C..DK... |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CAP, 500PF, 30 KV, Y5U | element14 |
Disc Capacitor, 500Pf, 30Kv, Screw | Newark Electronics |
Ceramic Disc Capacitor 715C 500pF Y5U | RS |
Single Layer Ceramic Capacitor, 500 pF, 30 kV, 10.6 kVac, -20%, +80%, Y5U, Screw | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a 715C30DKT50?
Additional datasheets, footprints and schematics for 715C30DKT50 are listed on our Part Details page. You can also find images and similar parts to 715C30DKT50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 715C30DKT50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 715C30DKT50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 715C30DKT50 fall under?
The 715C30DKT50 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 715C30DKT50 when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 715C30DKT50 you can contact the distributor directly for product support, shipping queries etc.
Is the 715C30DKT50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 715C30DKT50 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Chip One Stop have stock available or on a lead time for 715C30DKT50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 715C30DKT50 often in real-time on the comparison pages.
What if I can't find stock of 715C30DKT50?
You can fill out our help required form which you can use to request a quote for 715C30DKT50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.