Options for Price Comparison
Distributor Statistics for 715C20DKT50
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 715C20DKT50
Details for 715C20DKT50 by Vishay Intertechnology
Passive Components > Capacitors > Ceramic Capacitors
CAP 500PF 20 KV Y5U
715C20DKT50 image

715C20DKT50 by Vishay Intertechnology

CAP 500PF 20 KV Y5U
Features
- Class 2 ceramic (Y5U) - Low inductance - High insulation resistance - Epoxy coating - Screw terminal mounting - Ceramic singlelayer capacitor
Part Information
715C20DKT50 image
RoHS Compliant
Specifications
Capacitance:
500pF
Voltage Rating:
20kV
Product Range:
715C Series
Capacitance Tolerance:
+80% -20%
Dielectric Characteristic:
Y5U
Lead Spacing:
-
Capacitor Terminals:
Screw
Operating Temperature Min:
-30°C
Operating Temperature Max:
85°C
SVHC:
Lead (15-Jan-2019)
Body Diameter:
22.4mm
Capacitance Tolerance ±:
+80% -20%
External Depth:
22.4mm
External Length / Height:
25.4mm
External Width:
22.4mm
Height:
24.5mm
Operating Temperature Range:
-30°C to +85°C
Voltage Rating V DC:
20000V
Alternate Descriptions
Ceramic Disc Capacitor 715C 500pF Y5U RS Components
CERAMIC CAPACITOR 500PF 20000V, Y5U, +80,-20%, CAN; Capacitance:500pF; Voltage Rating:20kV; Product Range:715C Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw RoHS Compliant: Yes Newark Electronics
CAPACITOR; CER;500PF;20KV;Y5U Allied Electronics & Automation
Cap Ceramic 500pF 20000V Y5U -20% to 80% Stud Mount Screw Terminal 85°C Avnet Europe