Status: | Unknown |
---|---|
Series: | 715C..DK... |
RoHS: | Compliant |
Prices starting from US$40.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$44.28
|
35
in stock
|
Buy Now | |
element14
from US$44.67
|
35
in stock
|
Buy Now | |
Farnell
from US$42.79
|
35
in stock
|
Buy Now | |
Future Electronics
from US$46.52
|
-
|
Buy Now | |
Avnet America
from US$56.77
|
-
|
Buy Now | |
TTI Europe
from US$40.56
|
-
|
Buy Now |
Class 2 ceramic (Y5U) |
Low inductance |
High insulation resistance |
Applications |
---|
High voltage power supplies |
CO2 lasers |
X-ray equipment |
Datasheet |
---|
715C..DK... |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
715C 15Kvdc 10000Pf -20%+80% Z5U 7113 E4 | Newark Electronics |
715C 15KVDC 10000PF -20%+80% Z5U 7113 E4 | element14 |
Ceramic Disc Capacitor 715C 10000pF Z5U | RS |
715C Series 10000 pF 15 kV -20~+80% Y5U Ceramic DC Disc Capacitor | Future Electronics |
Single Layer Ceramic Capacitor, 0.01 uF, 15 kV, 5.3 kVac, -20%, +80%, Y5U, Screw | Avnet America |
Where can I find additional details, specifications and documents for a 715C15DKS10?
Additional datasheets, footprints and schematics for 715C15DKS10 are listed on our Part Details page. You can also find images and similar parts to 715C15DKS10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 715C15DKS10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 715C15DKS10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 715C15DKS10 you can contact the distributor directly for product support, shipping queries etc.
Is the 715C15DKS10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 715C15DKS10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 715C15DKS10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 715C15DKS10 often in real-time on the comparison pages.
What if I can't find stock of 715C15DKS10?
You can fill out our help required form which you can use to request a quote for 715C15DKS10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.