Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Connector Colour | Black |
External Diameter | 6.35mm |
RoHS Compliant | Yes |
Connector, Rca/Phono, Jack, 3 Position | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Scanner Card With BNC |
---|---|
For Use With | Keithley 7001 & 7002 Switch Mainframes |
RoHS Compliant | NA |
Low Current Scanner Card | Keithley Instruments 7158 | RS Americas |
Where can I find additional details, specifications and documents for a 7158?
Additional datasheets, footprints and schematics for 7158 are listed on our Part Details page. You can also find images and similar parts to 7158 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7158 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7158 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7158 fall under?
The 7158 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > RCA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7158 when available in the RCA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7158 you can contact the distributor directly for product support, shipping queries etc.
Is the 7158 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7158 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 7158.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7158 often in real-time on the comparison pages.
What if I can't find stock of 7158?
You can fill out our help required form which you can use to request a quote for 7158 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.