Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Matrix Card |
---|---|
For Use With | Keysight Model 237 & Similar Source Measuring Units |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-3/4 (1.8mm) |
MSCP | 0.15 |
Average Bulb Life | 40000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 7153?
Additional datasheets, footprints and schematics for 7153 are listed on our Part Details page. You can also find images and similar parts to 7153 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7153 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7153 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7153 fall under?
The 7153 is listed under Test & Measurement > Test Equipment Accessories > Switch System Cards & Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 7153 when available in the Switch System Cards & Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7153 you can contact the distributor directly for product support, shipping queries etc.
Is the 7153 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7153 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 7153.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7153 often in real-time on the comparison pages.
What if I can't find stock of 7153?
You can fill out our help required form which you can use to request a quote for 7153 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.