Status: | Unknown |
---|---|
Series: | Raaco Toolbox Series |
RoHS: | Unknown |
Carrying Case Material | Plastic |
---|---|
External Height | 235mm |
External Width | 445mm |
External Depth | 230mm |
Product Range | Raaco Toolbox Series |
RoHS Compliant | NA |
Tool Box, T31, Black/Silver | Newark Electronics |
Where can I find additional details, specifications and documents for a 715140?
Additional datasheets, footprints and schematics for 715140 are listed on our Part Details page. You can also find images and similar parts to 715140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 715140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 715140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 715140 fall under?
The 715140 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 715140 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 715140 you can contact the distributor directly for product support, shipping queries etc.
Is the 715140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 715140 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 715140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 715140 often in real-time on the comparison pages.
What if I can't find stock of 715140?
You can fill out our help required form which you can use to request a quote for 715140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.