Status: | Unknown |
---|---|
Series: | Ultra+ VHDCI 71430 Series |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Gender | Receptacle |
Connector Type | VHDCI |
Contact Termination Type | Through Hole |
Product Range | Ultra+ VHDCI 71430 Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting Orientation | PCB |
Contact Termination | Through Hole Right Angle |
Current Rating | 0.5A |
Flammability Rating | UL94V-0 |
Material | High Temp. Thermoplastic |
No. of Mating Cycles | 500 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
Voltage Rating VAC | 30V |
CONNECTOR, VHDCI, RCPT, 68POS, TH | Farnell |
Vhdci 0.80Mm Ra Recptl 68Ckt |Molex 71430-0013 | Newark Electronics |
Conn VHDCI RCP 68 POS 0.8mm Solder RA Thru-Hole 68 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 71430-0013?
Additional datasheets, footprints and schematics for 71430-0013 are listed on our Part Details page. You can also find images and similar parts to 71430-0013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71430-0013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71430-0013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71430-0013 fall under?
The 71430-0013 is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 71430-0013 when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71430-0013 you can contact the distributor directly for product support, shipping queries etc.
Is the 71430-0013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71430-0013 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 71430-0013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71430-0013 often in real-time on the comparison pages.
What if I can't find stock of 71430-0013?
You can fill out our help required form which you can use to request a quote for 71430-0013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.