714 Part Information
Details for 714 by Crouse-Hinds
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 20.6400 |
Stock Information
Details
Alternative Part Descriptions
- 2 1/2 FMC SQZ CONN | Newark Electronics
Details for 714 by Hammond Manufacturing
Enclosures, Racks & Cabinets > More Enclosures, Racks & Cabinets
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 20.6400 |
Stock Information
Details
Alternative Part Descriptions
- PLATE TRANSFORMER ROHS COMPLIANT: YES | Newark Electronics
Details for 714 by Adafruit Industries
Embedded Computers, Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 20.6400 |
Stock Information
Details
Part Specifications
Product Range | Arduino |
Packaging | Each |
RoHS Compliant | Yes |
Alternative Part Descriptions
- Product Range:Arduino; Packaging:Each RoHS Compliant: Yes | Newark Electronics
Details for 714 by General Tools & Instruments
Tools & Maintenance>Hand Tools>Measuring & Levelling
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 20.6400 |
Stock Information
Details
Part Downloads
Part Specifications
Length | 3" |
Width | - |
Product Range | - |
Alternative Part Descriptions
- Quick Check Screw Gauge Finder; Length:3"; Width:-; Product Range:- RoHS Compliant: NA | Newark Electronics
Details for 714 by American Beauty Tools
Tools & Production Supplies > More Tools & Production Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 20.6400 |
Stock Information
Details
Alternative Part Descriptions
- Soldering Iron Tip, Turned Down Screwdriver Style(1/4" x 2-1/4") | Newark Electronics
Details for 714 by Keystone Electronics
Switches & Relays > Relays > Relay Accessories > Other Relay Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 20.6400 |
Stock Information
Details
Part Specifications
Accessory Type | Header |
For Use With | Keystone Standard Sockets |
Connector Shell Size | Eleven Pin |
External Depth | 2.375" |
External Width | 1.938" |
Height | 2.375" |
Width | 1.75" |
RoHS Compliant | Yes |
Alternative Part Descriptions
- CONNECTOR; Accessory Type:Header; For Use With:Keystone Standard Sockets; Connector Shell Size:Eleven Pin; External Depth:2.375"; External Width:1.938"; Height:2.375"; Width:1.75" RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 714?
Additional datasheets, footprints and schematics for 714 are listed in our Part Details tab. You can also find the 714 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 714 in the Pricing & Inventory tab next to part details. You can view 714 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 714 fall under?
The 714 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 714 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 714 you can contact the distributor directly for product support, shipping queries etc.
Is the 714 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 714 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 714.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 714 often in real-time on the comparison pages.
What if I can't find stock of 714?
You can fill out our help required form which you can use to request a quote for 714 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.