7137DG. Heat Sinks by Aavid Thermalloy

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Thermal Resistance 20.8°C/W
Packages Cooled TO-220
External Width - Metric 13.21mm
External Height - Metric 21.54mm
External Length - Metric 9.53mm
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7137DG.?

Additional datasheets, footprints and schematics for 7137DG. are listed on our Part Details page. You can also find images and similar parts to 7137DG. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7137DG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7137DG. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7137DG. fall under?

The 7137DG. is listed under Cooling & Thermal Management > Heat Sinks > Natural Convection Heat Sinks.

Can I view similar or alternative parts?

You can view similar parts to 7137DG. when available in the Natural Convection Heat Sinks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7137DG. you can contact the distributor directly for product support, shipping queries etc.

Is the 7137DG. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 7137DG. have stock available?

There is no stock from authorised distributors for 7137DG..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7137DG. often in real-time on the comparison pages.

What if I can't find stock of 7137DG.?

You can fill out our help required form which you can use to request a quote for 7137DG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.