Memory Size | 16Kbit |
---|---|
SRAM Memory Configuration | 2K x 8bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | TQFP |
No. of Pins | 64Pins |
Access Time | 55ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 71321LA55TFG?
Additional datasheets, footprints and schematics for 71321LA55TFG are listed on our Part Details page. You can also find images and similar parts to 71321LA55TFG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71321LA55TFG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71321LA55TFG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71321LA55TFG fall under?
The 71321LA55TFG is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to 71321LA55TFG when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71321LA55TFG you can contact the distributor directly for product support, shipping queries etc.
Is the 71321LA55TFG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71321LA55TFG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 71321LA55TFG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71321LA55TFG often in real-time on the comparison pages.
What if I can't find stock of 71321LA55TFG?
You can fill out our help required form which you can use to request a quote for 71321LA55TFG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.