712705-000 Connector Backshells & Adapters by TE Connectivity

TXR41AC45-1612CI

Status: Active
Series: -
RoHS: Unknown
Aliases: 712705-000,
4-1195582-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Material Aluminum
Color Bright
Adapter Plating Material Electroless Nickel (AMS-C-26074)
Adapter Entry Size 12
TE Adapter Code 41
Cable Entry Diameter .2 – 19.1mm, .01 – .75in
Cable Diameter Range .375 – .6in, 9.5 – 15.2mm
Connector Detail Specification Number MS27479, MS27480, MS27665, MS27497, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661
Connector General Specification Number MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T
Connector Shell Size 17, 16
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Adapter Angle 45
Style Tinel-Lock Adapter
Pluggable I/O Accessory Type Tinel-Lock Adapter
Termination Device Included TR12CI
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 200°C, -85 – 392°F
Salt Spray Resistance 48Hr

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 712705-000?

Additional datasheets, footprints and schematics for 712705-000 are listed on our Part Details page. You can also find images and similar parts to 712705-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 712705-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 712705-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 712705-000 fall under?

The 712705-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 712705-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 712705-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 712705-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 712705-000 have stock available?

There is no stock from authorised distributors for 712705-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 712705-000 often in real-time on the comparison pages.

What if I can't find stock of 712705-000?

You can fill out our help required form which you can use to request a quote for 712705-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay