Status: | Unknown |
---|---|
Series: | ER Series |
RoHS: | Unknown |
Prices starting from US$6.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.64
|
-
|
Buy Now |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | 1/2AA |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 1.2Ah |
Battery Terminals | PCB Pins |
External Diameter | 14.6mm |
External Height | 25.1mm |
External Width | - |
External Depth | - |
Weight | 9g |
Battery IEC Code | ER14250 |
Battery NEDA Code | - |
Product Range | ER Series |
SVHC | No SVHC (15-Jun-2015) |
BATTERY, LITHIUM,ER, 1_2AA, 1200MAH,3.6V | Farnell |
Where can I find additional details, specifications and documents for a 7126201381?
Additional datasheets, footprints and schematics for 7126201381 are listed on our Part Details page. You can also find images and similar parts to 7126201381 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7126201381 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7126201381 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7126201381 fall under?
The 7126201381 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 7126201381 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7126201381 you can contact the distributor directly for product support, shipping queries etc.
Is the 7126201381 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7126201381 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 7126201381.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7126201381 often in real-time on the comparison pages.
What if I can't find stock of 7126201381?
You can fill out our help required form which you can use to request a quote for 7126201381 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.