Status: | Unknown |
---|---|
Series: | ER Series |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | 1/2AA |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 1.2Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 14.6mm |
External Height | 25.1mm |
External Width | - |
External Depth | - |
Weight | 9g |
Battery IEC Code | ER14250 |
Battery NEDA Code | - |
Product Range | ER Series |
SVHC | No SVHC (15-Jun-2015) |
BATTERY, LITHIUM,ER, 1_2AA, 1200MAH,3.6V | Farnell |
ER 1/2 AA SPrimary Lithium Cylindrical | Avnet Abacus |
Where can I find additional details, specifications and documents for a 7126101511?
Additional datasheets, footprints and schematics for 7126101511 are listed on our Part Details page. You can also find images and similar parts to 7126101511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7126101511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7126101511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7126101511 fall under?
The 7126101511 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 7126101511 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7126101511 you can contact the distributor directly for product support, shipping queries etc.
Is the 7126101511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7126101511 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 7126101511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7126101511 often in real-time on the comparison pages.
What if I can't find stock of 7126101511?
You can fill out our help required form which you can use to request a quote for 7126101511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.