Status: | Unknown |
---|---|
Series: | 71251 Series |
RoHS: | Unknown |
No. of Contacts | 5Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Termination | Through Hole Right Angle |
Contact Plating | Tin Plated Contacts |
Connector Body Material | Metal Body |
Product Range | 71251 Series |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | DIN Audio |
Current Rating | 3A |
DC Current Max | 3A |
External Depth | 20mm |
External Length / Height | 20mm |
External Width | 23mm |
Voltage Rating VAC | 34V |
Connector, Din, Jack, 5 Position | Newark Electronics |
SOCKET, DIN, PCB, 5PIN | element14 |
Where can I find additional details, specifications and documents for a 71251-250/0800?
Additional datasheets, footprints and schematics for 71251-250/0800 are listed on our Part Details page. You can also find images and similar parts to 71251-250/0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71251-250/0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71251-250/0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71251-250/0800 fall under?
The 71251-250/0800 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 71251-250/0800 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71251-250/0800 you can contact the distributor directly for product support, shipping queries etc.
Is the 71251-250/0800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71251-250/0800 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 71251-250/0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71251-250/0800 often in real-time on the comparison pages.
What if I can't find stock of 71251-250/0800?
You can fill out our help required form which you can use to request a quote for 71251-250/0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.