Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7121976007,
7-1195578-9 |
Fluid Type | Typical Automotive Fluids, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Color | Clear |
Cut Length | 50mm, 1.969in |
Recovered Inside Diameter (Max) | 2.4mm, .094in |
Recovered Wall Thickness (Tolerance) | .084in, 2.14mm |
Expanded Inside Diameter (Min) | .425in, 10.8mm |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | EMEA, Asia |
Wall Type | Dual |
Product Family | RBK-VWS |
Resistant To | Fluids, Abrasion |
Operating Temperature Range | -40 – 125°C |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection |
Heat Shrink Tubing & Sleeves RBK-VWS-125-NR3-X-50MM | Sager |
Where can I find additional details, specifications and documents for a 7121976007?
Additional datasheets, footprints and schematics for 7121976007 are listed on our Part Details page. You can also find images and similar parts to 7121976007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7121976007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7121976007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7121976007 fall under?
The 7121976007 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7121976007 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7121976007 you can contact the distributor directly for product support, shipping queries etc.
Is the 7121976007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7121976007 have stock available?
Authorised distributors including Avnet America, Boersig, TTI Europe and Sager have stock available or on a lead time for 7121976007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7121976007 often in real-time on the comparison pages.
What if I can't find stock of 7121976007?
You can fill out our help required form which you can use to request a quote for 7121976007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.