Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.51
Contact Configuration | DPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 1A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 115VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 28VDC |
Contact Material | - |
Coil Resistance | 50ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Current | 3mA |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 250mA |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Resistance | 150mohm |
Contact Voltage AC Max | 115V |
Contact Voltage AC Nom | 115V |
Contact Voltage DC Max | 28V |
Contact Voltage DC Nom | 28V |
Contact to Contact Capacitance | 0.4pF |
DC Coil Power | 450mW |
Dielectric Voltage Coil to Contact | 350VAC |
External Depth | 9.4mm |
External Height | 6.99mm |
External Length / Height | 6.99mm |
External Width | 9.4mm |
Insulation Resistance | 1000Mohm |
Mechanical Life | 10 000 000 cycles |
No. of Pins | 8Pins |
Nom Operating Power | 450mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Operating Time | 4ms |
Weight | 2.6g |
DPCO RF subminiature relay, 1A 5Vdc coil | RS |
Relay, Commercial, DPDT, 0.4 pF (Typ.) (Intercontact), 5.0 VDC (Nom.), PC Board | Teledyne Relays 712-5 | RS Americas |
Relay, 5Vdc DPDT TO5 | element14 |
RF RELAY | Richardson RFPD |
RELAY, DPDT, 115VAC, 28VDC, 1A | Farnell |
Where can I find additional details, specifications and documents for a 712-5?
Additional datasheets, footprints and schematics for 712-5 are listed on our Part Details page. You can also find images and similar parts to 712-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 712-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 712-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 712-5 fall under?
The 712-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 712-5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 712-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 712-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 712-5 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 712-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 712-5 often in real-time on the comparison pages.
What if I can't find stock of 712-5?
You can fill out our help required form which you can use to request a quote for 712-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.