711-0162 Part Information
Details for 711-0162 by Trumeter
Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 83.3200 |
10 | 75.7400 |
25 | 74.6500 |
50 | 72.7200 |
100 | 67.7400 |
250 | 59.8700 |
Stock Information
Details
Part Downloads
Part Specifications
Supply Voltage Min | 207VAC |
Supply Voltage Max | 253VAC |
Time Min | 0s |
Time Max | 99999.99h |
Product Range | Model 711 |
Character Size | 0.14" |
Diameter | 2.93" |
RoHS Compliant | Yes |
Alternative Part Descriptions
- ELECTROMECHANICAL HOUR METER; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Time Min:0s; Time Max:99999.99h; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 711; Character Size:0.14"; Diameter:2.93" RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 711-0162?
Additional datasheets, footprints and schematics for 711-0162 are listed in our Part Details tab. You can also find the 711-0162 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 711-0162 in the Pricing & Inventory tab next to part details. You can view 711-0162 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 711-0162 fall under?
The 711-0162 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 711-0162 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 711-0162 you can contact the distributor directly for product support, shipping queries etc.
Is the 711-0162 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 711-0162 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 711-0162.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 711-0162 often in real-time on the comparison pages.
What if I can't find stock of 711-0162?
You can fill out our help required form which you can use to request a quote for 711-0162 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.