711 Non-Rechargeable Batteries by Energizer

ZINC CARBON BATTERY, 1.5V, F

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.03

Distributor Stock
Logo for Newark
Newark
from US$2.03
12
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$8.20
27
in stock
Buy Now
Logo for element14
element14
from US$2.08
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$14.59
-
Buy Now
Logo for Sager
Sager
from US$10.66
-
Buy Now

Specifications

Battery Voltage 1.5V
Battery Size Code F
Battery Technology Zinc Carbon
Battery Capacity 22Ah
Battery Terminals Snap Contact
External Height 91.3mm
External Width 66.7mm
RoHS Compliant NA


711 Embedded Development Kits & Accessories by Adafruit Industries

TOY/HOBBY DC MOTOR, 6VDC, 9100RPM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type DC Motor
For Use With Toy/Hobby
Rotational Speed Max 9100rpm
Supply Voltage VDC 6V
Torque Max 20g-cm
RoHS Compliant Yes

Alternative Descriptions

Toy/Hobby Dc Motor, 6Vdc, 9100Rpm | Newark Electronics

711 ESD Protection Products by Desco Industries

CHARGE ANALYZER, 1V TO 1.1KV, LCD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

High Range Min 1V
High Range Max 1.1kV
Meter Display Type LCD
Accuracy % 2.5%
External Height 152mm
External Width 152mm
External Depth 152mm
Weight 1.6kg
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 711?

Additional datasheets, footprints and schematics for 711 are listed on our Part Details page. You can also find images and similar parts to 711 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 711 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 711 fall under?

The 711 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 711 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 711 you can contact the distributor directly for product support, shipping queries etc.

Is the 711 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 711 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for 711.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 711 often in real-time on the comparison pages.

What if I can't find stock of 711?

You can fill out our help required form which you can use to request a quote for 711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay