Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$6.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.45
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$13.90
|
29
in stock
|
Buy Now | |
Distrelec
from US$9.87
|
29
in stock
|
Buy Now | |
element14
from US$7.25
|
19
in stock
|
Buy Now | |
Future Electronics
from US$8.44
|
-
|
Buy Now | |
TTI Europe
from US$6.37
|
-
|
Buy Now | |
Sager
from US$7.41
|
-
|
Buy Now |
Switch Operation | None-On-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder Lug |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
Toggle Switches Switch Toggle Spdt Seal Sldr Lug |C&k Components 7109SYZQE | Newark Electronics |
C&K Toggle Switch Switch SPDT Seal Sldr Lug | Distrelec |
TOGGLE SW, SPDT, 5A, 120VAC, SOLDER LUG | element14 |
7000 Series SPDT 5A 120V Toggle Switch | Future Electronics |
TOGGLE SW SPDT 5A 120V | TTI Europe |
Toggle Switches Switch Toggle Spdt Seal Sldr Lug | Sager |
Where can I find additional details, specifications and documents for a 7109SYZQE?
Additional datasheets, footprints and schematics for 7109SYZQE are listed on our Part Details page. You can also find images and similar parts to 7109SYZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7109SYZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7109SYZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7109SYZQE fall under?
The 7109SYZQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7109SYZQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7109SYZQE you can contact the distributor directly for product support, shipping queries etc.
Is the 7109SYZQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7109SYZQE have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, Farnell and Future Electronics have stock available or on a lead time for 7109SYZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7109SYZQE often in real-time on the comparison pages.
What if I can't find stock of 7109SYZQE?
You can fill out our help required form which you can use to request a quote for 7109SYZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.