Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Switch Operation | On-None-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder Lug |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
TOGGLE SW, SPDT, 5A, 120VAC, SOLDER LUG | element14 |
7108Tzqe |C&k Components 7108TZQE | Newark Electronics |
C&K Toggle Switch SPDT On-(On) | Distrelec |
TOGGLE SW SPDT 5A 120V | TTI Europe |
Toggle Switches Toggle SPDT On-(On) | Sager |
Where can I find additional details, specifications and documents for a 7108TZQE?
Additional datasheets, footprints and schematics for 7108TZQE are listed on our Part Details page. You can also find images and similar parts to 7108TZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7108TZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7108TZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7108TZQE fall under?
The 7108TZQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7108TZQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7108TZQE you can contact the distributor directly for product support, shipping queries etc.
Is the 7108TZQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7108TZQE have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and TTI Europe have stock available or on a lead time for 7108TZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7108TZQE often in real-time on the comparison pages.
What if I can't find stock of 7108TZQE?
You can fill out our help required form which you can use to request a quote for 7108TZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.