Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$10.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.12
|
No stock
|
Buy Now | |
RS Americas
from US$10.50
|
230
in stock
|
Buy Now | |
Distrelec
from US$13.01
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$12.81
|
1
in stock
|
Buy Now | |
Future Electronics
from US$11.41
|
-
|
Buy Now | |
element14
from US$12.11
|
-
|
Buy Now | |
TTI Europe
from US$12.20
|
-
|
Buy Now | |
Sager
from US$10.86
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder Lug |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
Switch, Toggle, Sealed, SPDT, MOM-OFF-MOM,.687 Actuator,5A,120VAC,28VDC, Solder | C&K 7105TCWZQE | RS Americas |
C&K Toggle Switch SWITCH (On)-Off-(On)SPDT | Distrelec |
Toggle Switch, Spdt, 5A, 120Vac, Panel | Newark Electronics |
7000 Series Mini SPDT Mom-Off-Mom Splashproof Solder Lug Toggle Switch | Future Electronics |
TOGGLE SW SPDT 5A 120V | TTI Europe |
Toggle Switches TOGGLE SWITCH (On)-Off-(On)SPDT | Sager |
TOGGLE SW, SPDT, 5A, 120VAC, SOLDER LUG | Farnell |
SWITCH 7105 TOGGLE | Boersig |
Where can I find additional details, specifications and documents for a 7105TCWZQE?
Additional datasheets, footprints and schematics for 7105TCWZQE are listed on our Part Details page. You can also find images and similar parts to 7105TCWZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7105TCWZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7105TCWZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7105TCWZQE fall under?
The 7105TCWZQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7105TCWZQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7105TCWZQE you can contact the distributor directly for product support, shipping queries etc.
Is the 7105TCWZQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7105TCWZQE have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 7105TCWZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7105TCWZQE often in real-time on the comparison pages.
What if I can't find stock of 7105TCWZQE?
You can fill out our help required form which you can use to request a quote for 7105TCWZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.