Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$6.46
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder Lug |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
Switch, Toggle, Sealed, SPDT, MOM-OFF-MOM,.420 Actuator,5A,120VAC,28VDC, Solder | C&K 7105SCWZQE | RS Americas |
Toggle Switch, Spdt, 5A, 120Vac, Panel | Newark Electronics |
C&K Toggle Switch MOM-OFF-MOM SPDT SLD | Distrelec |
TOGGLE SW | TTI Europe |
Toggle Switches MOM-OFF-MOM SPDT SLD | Sager |
TOGGLE SW, SPDT, 5A, 120VAC, SOLDER LUG | Farnell |
Where can I find additional details, specifications and documents for a 7105SCWZQE?
Additional datasheets, footprints and schematics for 7105SCWZQE are listed on our Part Details page. You can also find images and similar parts to 7105SCWZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7105SCWZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7105SCWZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7105SCWZQE fall under?
The 7105SCWZQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7105SCWZQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7105SCWZQE you can contact the distributor directly for product support, shipping queries etc.
Is the 7105SCWZQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7105SCWZQE have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and TTI Europe have stock available or on a lead time for 7105SCWZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7105SCWZQE often in real-time on the comparison pages.
What if I can't find stock of 7105SCWZQE?
You can fill out our help required form which you can use to request a quote for 7105SCWZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.