Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$6.85
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | (On)-Off-(On) |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 5A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Product Range | 7000 Series |
SVHC | Lead (15-Jan-2019) |
Rocker Switch, Spdt, 5A, 120V, Black | Newark Electronics |
ROCKER SWITCH, SPDT, 5A, 120V, BLACK | element14 |
C&K Rocker Switch SPDT (ON)-OFF-(ON) | Distrelec |
ROCKER SW SPDT 5A 120V | TTI Europe |
Rocker Switches SPDT (ON)-OFF-(ON) | Sager |
Where can I find additional details, specifications and documents for a 7105J1ZQE2?
Additional datasheets, footprints and schematics for 7105J1ZQE2 are listed on our Part Details page. You can also find images and similar parts to 7105J1ZQE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7105J1ZQE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7105J1ZQE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7105J1ZQE2 fall under?
The 7105J1ZQE2 is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7105J1ZQE2 when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7105J1ZQE2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7105J1ZQE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7105J1ZQE2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and TTI Europe have stock available or on a lead time for 7105J1ZQE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7105J1ZQE2 often in real-time on the comparison pages.
What if I can't find stock of 7105J1ZQE2?
You can fill out our help required form which you can use to request a quote for 7105J1ZQE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.