Status: | Unknown |
---|---|
Series: | 7100 Series |
RoHS: | Compliant |
Inductance | 4.25mH |
---|---|
Rated Current | 1A |
Product Range | 7100 Series |
RoHS Compliant | Yes |
Filter, Common Mode, 0.00425H, 1A | Newark Electronics |
Choke, Common Mode, 4.25 mH, 1 A | Avnet America |
CMC0.600x0.450in,4.25uHMin1A, non-shdTH | Bourns 7105-RC | RS Americas |
Where can I find additional details, specifications and documents for a 7105-RC?
Additional datasheets, footprints and schematics for 7105-RC are listed on our Part Details page. You can also find images and similar parts to 7105-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7105-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7105-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7105-RC fall under?
The 7105-RC is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 7105-RC when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7105-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 7105-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7105-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 7105-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7105-RC often in real-time on the comparison pages.
What if I can't find stock of 7105-RC?
You can fill out our help required form which you can use to request a quote for 7105-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.