Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
Toggle |C&k Components 7103T1CWCQE | Newark Electronics |
C&K Toggle Switch SPDT On-Off-On Latched 5A 28VDC 3 PCB Hole CNT Solder Terminal Toggle Actuator THT Straight | Distrelec |
TOGGLE SW SPDT 5A 120V | TTI Europe |
Toggle Switches ON OFF ON SPDT 5A 250VAC 28VDC | Sager |
Where can I find additional details, specifications and documents for a 7103T1CWCQE?
Additional datasheets, footprints and schematics for 7103T1CWCQE are listed on our Part Details page. You can also find images and similar parts to 7103T1CWCQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7103T1CWCQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7103T1CWCQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7103T1CWCQE fall under?
The 7103T1CWCQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7103T1CWCQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7103T1CWCQE you can contact the distributor directly for product support, shipping queries etc.
Is the 7103T1CWCQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7103T1CWCQE have stock available?
Authorised distributors including Newark Electronics, Distrelec, Farnell, element14 and TTI Europe have stock available or on a lead time for 7103T1CWCQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7103T1CWCQE often in real-time on the comparison pages.
What if I can't find stock of 7103T1CWCQE?
You can fill out our help required form which you can use to request a quote for 7103T1CWCQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.