71024S15TYGI Memory by Integrated Device Technology

SRAM 1MBIT 128KX8BIT 15NS SOJ-32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.64

Distributor Stock
Logo for Farnell
Farnell
from US$2.64
No stock
Buy Now
Logo for RS
RS
from US$3.07
299
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.90
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.72
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.69
-
Buy Now
Logo for element14
element14
from US$2.85
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Memory Size 1Mbit
SRAM Memory Configuration 128K x 8bit
Supply Voltage Range 4.5V to 5.5V
Memory Case Style SOJ
No. of Pins 32Pins
Access Time 15ns
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)


71024S15TYGI by Renesas Electronics

128K X 8 SRAM B

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

71024S 1Mb Asynchronous 128K x 8 SRAM | RS
Sram, 1Mbit, 128Kx8Bit, 15Ns, Soj-32 | Newark Electronics
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-SOJ | Future Electronics
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout | Avnet America
SRAM, 1MBIT, 128KX8BIT, 15NS, SOJ-32 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 71024S15TYGI?

Additional datasheets, footprints and schematics for 71024S15TYGI are listed on our Part Details page. You can also find images and similar parts to 71024S15TYGI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 71024S15TYGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71024S15TYGI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 71024S15TYGI fall under?

The 71024S15TYGI is listed under Semiconductors - ICs > Memory > SRAM.

Can I view similar or alternative parts?

You can view similar parts to 71024S15TYGI when available in the SRAM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 71024S15TYGI you can contact the distributor directly for product support, shipping queries etc.

Is the 71024S15TYGI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 71024S15TYGI have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 71024S15TYGI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 71024S15TYGI often in real-time on the comparison pages.

What if I can't find stock of 71024S15TYGI?

You can fill out our help required form which you can use to request a quote for 71024S15TYGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay