Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.94
|
110
in stock
|
Buy Now | |
Future Electronics
from US$2.55
|
299
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
134
in stock
|
Buy Now | |
element14
from US$2.63
|
134
in stock
|
Buy Now | |
Farnell
from US$2.52
|
134
in stock
|
Buy Now | |
Avnet America
from US$2.50
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Memory Size | 1Mbit |
---|---|
SRAM Memory Configuration | 128K x 8bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | SOJ |
No. of Pins | 32Pins |
Access Time | 15ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 71024S15TYG?
Additional datasheets, footprints and schematics for 71024S15TYG are listed on our Part Details page. You can also find images and similar parts to 71024S15TYG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71024S15TYG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71024S15TYG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71024S15TYG fall under?
The 71024S15TYG is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to 71024S15TYG when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71024S15TYG you can contact the distributor directly for product support, shipping queries etc.
Is the 71024S15TYG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71024S15TYG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 71024S15TYG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71024S15TYG often in real-time on the comparison pages.
What if I can't find stock of 71024S15TYG?
You can fill out our help required form which you can use to request a quote for 71024S15TYG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.