Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$6.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.09
|
No stock
|
Buy Now | |
Distrelec
from US$12.42
|
949
in stock
|
Buy Now | |
Newark Electronics
from US$9.48
|
97
in stock
|
Buy Now | |
RS Americas
from US$8.29
|
50
in stock
|
Buy Now | |
Future Electronics
from US$9.00
|
-
|
Buy Now | |
element14
from US$7.91
|
-
|
Buy Now | |
TTI Europe
from US$8.71
|
-
|
Buy Now | |
Sager
from US$8.57
|
-
|
Buy Now |
Switch Operation | On-None-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder Lug |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
C&K Toggle Switch SPDT On-on Latched 5A | Distrelec |
Toggle Switch, Spdt, 5A, 120Vac, Panel | Newark Electronics |
Switch, Toggle, Sealed, SPDT, ON-ON, .687 Act, W/Bushing, 5A,120VAC,28VDC, Solder | C&K 7101TZQE | RS Americas |
7000 Series 5 A Mini SPDT On-None-On Solder Lug Rocker Switch | Future Electronics |
TOGGLE SW SPDT 5A 120V | TTI Europe |
Toggle Switches ON-ON SPDT LRND | Sager |
TOGGLE SW, SPDT, 5A, 120VAC, SOLDER LUG | Farnell |
Where can I find additional details, specifications and documents for a 7101TZQE?
Additional datasheets, footprints and schematics for 7101TZQE are listed on our Part Details page. You can also find images and similar parts to 7101TZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7101TZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7101TZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7101TZQE fall under?
The 7101TZQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7101TZQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7101TZQE you can contact the distributor directly for product support, shipping queries etc.
Is the 7101TZQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7101TZQE have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, Future Electronics and element14 have stock available or on a lead time for 7101TZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7101TZQE often in real-time on the comparison pages.
What if I can't find stock of 7101TZQE?
You can fill out our help required form which you can use to request a quote for 7101TZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.