Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Switch Operation | On-None-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
7101Syaqe |C&k Components 7101SYAQE | Newark Electronics |
TOGGLE SWITCH, SPDT, 5A, 120VAC, THT | element14 |
TOGGLE SW SPDT 5A 120V | TTI Europe |
Toggle Switches ON None ON SPDT 5A 250VAC 28VDC | Sager |
Where can I find additional details, specifications and documents for a 7101SYAQE?
Additional datasheets, footprints and schematics for 7101SYAQE are listed on our Part Details page. You can also find images and similar parts to 7101SYAQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7101SYAQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7101SYAQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7101SYAQE fall under?
The 7101SYAQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7101SYAQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7101SYAQE you can contact the distributor directly for product support, shipping queries etc.
Is the 7101SYAQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7101SYAQE have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Sager and Farnell have stock available or on a lead time for 7101SYAQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7101SYAQE often in real-time on the comparison pages.
What if I can't find stock of 7101SYAQE?
You can fill out our help required form which you can use to request a quote for 7101SYAQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.