Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Switch Operation | On-None-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
7101Sy9Av2Qe |C&k Components 7101SY9AV2QE | Newark Electronics |
7100 Series 5A SP On-None-On Vertical Right Angle Rocker Switch | Future Electronics |
TOGGLE SWITCH, SPDT, 5A, 120VAC, THT | element14 |
TOGGLE SW SPDT 5A 120V | TTI Europe |
Toggle Switches Toggle | Sager |
Where can I find additional details, specifications and documents for a 7101SY9AV2QE?
Additional datasheets, footprints and schematics for 7101SY9AV2QE are listed on our Part Details page. You can also find images and similar parts to 7101SY9AV2QE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7101SY9AV2QE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7101SY9AV2QE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7101SY9AV2QE fall under?
The 7101SY9AV2QE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7101SY9AV2QE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7101SY9AV2QE you can contact the distributor directly for product support, shipping queries etc.
Is the 7101SY9AV2QE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7101SY9AV2QE have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Sager have stock available or on a lead time for 7101SY9AV2QE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7101SY9AV2QE often in real-time on the comparison pages.
What if I can't find stock of 7101SY9AV2QE?
You can fill out our help required form which you can use to request a quote for 7101SY9AV2QE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.