7101SD9V3GE C&K Components Parts by C&K Components

TOGGLE SWITCH SPDT 5A 120VAC THT

Status: Unknown
Series: 7000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.43

Distributor Stock
Logo for Farnell
Farnell
from US$9.44
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.79
107
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$10.69
107
in stock
Buy Now
Logo for element14
element14
from US$8.45
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$7.49
-
Buy Now
Logo for Sager
Sager
from US$7.43
-
Buy Now

Specifications

Switch Operation On-None-On
Contact Configuration SPDT
Illumination Non Illuminated
Product Range 7000 Series
Contact Current Max 5A
Switch Mounting Through Hole
Contact Voltage AC Nom 120V
Switch Terminals Solder
Contact Voltage DC Nom 28V
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Toggle Switches Switch Toggle Spdt Brkt Vert |C&k Components 7101SD9V3GE | Newark Electronics
C&K Toggle Switch SPDT On-on 5A 28VDC | Distrelec
TOGGLE SWITCH, SPDT, 5A, 120VAC, THT | element14
TOGGLE SW SPDT 5A 120V | TTI Europe
Toggle Switches Switch Toggle Spdt Brkt Vert | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7101SD9V3GE?

Additional datasheets, footprints and schematics for 7101SD9V3GE are listed on our Part Details page. You can also find images and similar parts to 7101SD9V3GE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7101SD9V3GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7101SD9V3GE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7101SD9V3GE fall under?

The 7101SD9V3GE is listed under C&K Components Parts.

Can I view similar or alternative parts?

You can view similar parts to 7101SD9V3GE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7101SD9V3GE you can contact the distributor directly for product support, shipping queries etc.

Is the 7101SD9V3GE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7101SD9V3GE have stock available?

Authorised distributors including Newark Electronics, Distrelec, element14, TTI Europe and Sager have stock available or on a lead time for 7101SD9V3GE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7101SD9V3GE often in real-time on the comparison pages.

What if I can't find stock of 7101SD9V3GE?

You can fill out our help required form which you can use to request a quote for 7101SD9V3GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay