Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.05
|
No stock
|
Buy Now | |
RS Americas
from US$5.84
|
410
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.02
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$10.10
|
24
in stock
|
Buy Now | |
Distrelec
from US$5.36
|
24
in stock
|
Buy Now | |
Future Electronics
from US$6.20
|
-
|
Buy Now | |
element14
from US$4.59
|
-
|
Buy Now | |
TTI Europe
from US$5.57
|
-
|
Buy Now | |
Sager
from US$5.90
|
-
|
Buy Now |
Switch Operation | On-None-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder Lug |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
Switch, Toggle, Sealed, SPDT, ON-ON,.200 Act, W/Bushing,5A,120VAC,28VDC, Solder | C&K 7101MYZQE | RS Americas |
Switch: toggle | Transfer Multisort Elektronik |
Toggle Switch,straight,spdt,on-On,solder Terminal,toggle Bat Rohs Compliant: Yes |C&k Components 7101MYZQE | Newark Electronics |
C&K Toggle Switch SPDT On-on Horizontal 5A | Distrelec |
7000 Series 5 A Mini SPDT On-None-On Right Angle Through Hole Rocker Switch | Future Electronics |
TOGGLE SW SPDT 5A 120V | TTI Europe |
Toggle Switches ON-ON SPDT SOLDER | Sager |
TOGGLE SW, SPDT, 5A, 120VAC, SOLDER LUG. | Farnell |
Where can I find additional details, specifications and documents for a 7101MYZQE?
Additional datasheets, footprints and schematics for 7101MYZQE are listed on our Part Details page. You can also find images and similar parts to 7101MYZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7101MYZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7101MYZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7101MYZQE fall under?
The 7101MYZQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7101MYZQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7101MYZQE you can contact the distributor directly for product support, shipping queries etc.
Is the 7101MYZQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7101MYZQE have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Distrelec and Future Electronics have stock available or on a lead time for 7101MYZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7101MYZQE often in real-time on the comparison pages.
What if I can't find stock of 7101MYZQE?
You can fill out our help required form which you can use to request a quote for 7101MYZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.