7101MDZQE C&K Components Parts by C&K Components

TOGGLE SW SPDT 5A 120VAC SOLDER LUG

Status: Unknown
Series: 7000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.19

Distributor Stock
Logo for Farnell
Farnell
from US$4.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.10
62
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$7.80
62
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.84
11
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.20
-
Buy Now
Logo for element14
element14
from US$4.71
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.17
-
Buy Now
Logo for Sager
Sager
from US$5.90
-
Buy Now

Specifications

Switch Operation On-None-On
Contact Configuration SPDT
Illumination Non Illuminated
Product Range 7000 Series
Contact Current Max 5A
Switch Mounting Panel
Contact Voltage AC Nom 120V
Switch Terminals Solder Lug
Contact Voltage DC Nom 28V
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Toggle Switches On-On Spdt Solder |C&k Components 7101MDZQE | Newark Electronics
C&K Toggle Switch SPDT On-on 5A | Distrelec
Switch, Toggle, Sealed, SPDT, ON-ON,.200 Act, W/Bushing,5A,120VAC, Solder | C&K 7101MDZQE | RS Americas
7000 Series Mini SPDT On-None-On Right Angle Through Hole Toggle Switch | Future Electronics
TOGGLE SW SPDT 5A 120V | TTI Europe
Toggle Switches ON-ON SPDT SOLDER | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7101MDZQE?

Additional datasheets, footprints and schematics for 7101MDZQE are listed on our Part Details page. You can also find images and similar parts to 7101MDZQE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7101MDZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7101MDZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7101MDZQE fall under?

The 7101MDZQE is listed under C&K Components Parts.

Can I view similar or alternative parts?

You can view similar parts to 7101MDZQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7101MDZQE you can contact the distributor directly for product support, shipping queries etc.

Is the 7101MDZQE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7101MDZQE have stock available?

Authorised distributors including Newark Electronics, Distrelec, RS Americas, Future Electronics and element14 have stock available or on a lead time for 7101MDZQE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7101MDZQE often in real-time on the comparison pages.

What if I can't find stock of 7101MDZQE?

You can fill out our help required form which you can use to request a quote for 7101MDZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay