Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Switch Operation | On-None-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder Lug |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
Toggle Switches Switch Toggle Spdt Solder Lug |C&k Components 7101K2CWZQE | Newark Electronics |
C&K Toggle Switch SPDT On-on Latched 5A | Distrelec |
TOGGLE SWITCH, SPDT, 5A, 120V, PANEL | element14 |
TOGGLE SW SPDT 5A 120V | TTI Europe |
Toggle Switches Switch Toggle Spdt Solder Lug | Sager |
Where can I find additional details, specifications and documents for a 7101K2CWZQE?
Additional datasheets, footprints and schematics for 7101K2CWZQE are listed on our Part Details page. You can also find images and similar parts to 7101K2CWZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7101K2CWZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7101K2CWZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7101K2CWZQE fall under?
The 7101K2CWZQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7101K2CWZQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7101K2CWZQE you can contact the distributor directly for product support, shipping queries etc.
Is the 7101K2CWZQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7101K2CWZQE have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, TTI Europe and Sager have stock available or on a lead time for 7101K2CWZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7101K2CWZQE often in real-time on the comparison pages.
What if I can't find stock of 7101K2CWZQE?
You can fill out our help required form which you can use to request a quote for 7101K2CWZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.