7101K2CBE C&K Components Parts by C&K Components

TOGGLE SWITCH SPDT 0.4VA 20V THT

Status: Unknown
Series: 7000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.49

Distributor Stock
Logo for Farnell
Farnell
from US$11.70
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.08
50
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$11.55
50
in stock
Buy Now
Logo for element14
element14
from US$10.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$9.49
-
Buy Now
Logo for Sager
Sager
from US$9.64
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Switch Operation On-None-On
Contact Configuration SPDT
Illumination Non Illuminated
Product Range 7000 Series
Contact Current Max -
Switch Mounting Through Hole
Contact Voltage AC Nom 20V
Switch Terminals Solder
Contact Voltage DC Nom 20V
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Toggle Switches On None On Spdt 20Vac 20Vdc 0.4W |C&k Components 7101K2CBE | Newark Electronics
C&K Toggle Switch ON SPDT 20VDC 0.4W | Distrelec
TOGGLE SW SPDT 0.4VA 20V | TTI Europe
Toggle Switches ON None ON SPDT 20VAC 20VDC 0.4W | Sager
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT | Farnell
Toggle | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7101K2CBE?

Additional datasheets, footprints and schematics for 7101K2CBE are listed on our Part Details page. You can also find images and similar parts to 7101K2CBE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7101K2CBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7101K2CBE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7101K2CBE fall under?

The 7101K2CBE is listed under C&K Components Parts.

Can I view similar or alternative parts?

You can view similar parts to 7101K2CBE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7101K2CBE you can contact the distributor directly for product support, shipping queries etc.

Is the 7101K2CBE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7101K2CBE have stock available?

Authorised distributors including Newark Electronics, Distrelec, element14, TTI Europe and Sager have stock available or on a lead time for 7101K2CBE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7101K2CBE often in real-time on the comparison pages.

What if I can't find stock of 7101K2CBE?

You can fill out our help required form which you can use to request a quote for 7101K2CBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay