Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Switch Operation | On-None-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder Lug |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
Toggle Switches 2A 250Vac On-None-On Sldr Lug |C&k Components 7101K12ZGE | Newark Electronics |
C&K Toggle Switch SPDT On-On Latched 5A 28VDC Solder Terminal Locking Lever Actuator Panel Mount | Distrelec |
TOGGLE SW SPDT 5A 120V | TTI Europe |
Toggle Switches 2A 250VAC ON-NONE-ON SLDR LUG | Sager |
Where can I find additional details, specifications and documents for a 7101K12ZGE?
Additional datasheets, footprints and schematics for 7101K12ZGE are listed on our Part Details page. You can also find images and similar parts to 7101K12ZGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7101K12ZGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7101K12ZGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7101K12ZGE fall under?
The 7101K12ZGE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7101K12ZGE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7101K12ZGE you can contact the distributor directly for product support, shipping queries etc.
Is the 7101K12ZGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7101K12ZGE have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, TTI Europe and Sager have stock available or on a lead time for 7101K12ZGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7101K12ZGE often in real-time on the comparison pages.
What if I can't find stock of 7101K12ZGE?
You can fill out our help required form which you can use to request a quote for 7101K12ZGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.