Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$6.21
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$7.26 |
20
|
Buy Now | |
Distrelec | US$8.40 |
6,129
|
Buy Now | |
Future Electronics | US$6.56 |
2,565
|
Buy Now | |
Transfer Multisort Elektronik | US$9.53 |
86
|
Buy Now | |
Newark Electronics | US$9.73 |
20
|
Buy Now | |
element14 | US$7.16 |
20
|
Buy Now | |
RS Americas | US$7.91 |
-
|
Buy Now | |
TTI Europe | US$6.21 |
-
|
Buy Now | |
Sager | US$7.32 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-None-On |
Actuator / Cap Colour | Black |
Switch Mounting | Through Hole |
Contact Current Max | - |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Product Range | 7000 Series |
SVHC | Lead (15-Jan-2019) |
C&K Rocker Switch SPDT On-on Latched 20V | Distrelec |
7000 Series Miniature 5 A SPDT On-None-On Solder Lug Rocker Switch | Future Electronics |
ROCKER | Transfer Multisort Elektronik |
Rocker Switch, Spdt, 0.4Va, 20V, Black | Newark Electronics |
ROCKER SWITCH, SPDT, 0.4VA, 20V, BLACK | element14 |
Switch, Rocker, Sealed, SPDT, ON-ON,.531 Black Long Rocker,0.4A,20VAC/DC, R/A PC | C&K 7101J1ABE2 | RS Americas |
ROCKER SW SPDT 0.4VA 20V | TTI Europe |
Rocker Switches SP ON-NONE-ON 5A | Sager |
SWITCH 7101 ROCKER | Boersig |
Where can I find additional details, specifications and documents for a 7101J1ABE2?
Additional datasheets, footprints and schematics for 7101J1ABE2 are listed on our Part Details page. You can also find images and similar parts to 7101J1ABE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7101J1ABE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7101J1ABE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7101J1ABE2 fall under?
The 7101J1ABE2 is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7101J1ABE2 when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7101J1ABE2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7101J1ABE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7101J1ABE2 have stock available?
Authorised distributors including Distrelec, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 7101J1ABE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7101J1ABE2 often in real-time on the comparison pages.
What if I can't find stock of 7101J1ABE2?
You can fill out our help required form which you can use to request a quote for 7101J1ABE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.