71016S12PHG Memory by Integrated Device Technology

SRAM 1MBIT 64KX16BIT 12NS TSOP-44

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.50

Distributor Stock
Logo for Farnell
Farnell
from US$2.65
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.68
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.61
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.50
-
Buy Now
Logo for element14
element14
from US$3.09
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Memory Size 1Mbit
SRAM Memory Configuration 64K x 16bit
Supply Voltage Range 4.5V to 5.5V
Memory Case Style TSOP
No. of Pins 44Pins
Access Time 12ns
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)


71016S12PHG by Renesas Electronics

64K X 16 CMOS SRAM B

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Sram, 1Mbit, 64Kx16Bit, 12Ns, Tsop-44 | Newark Electronics
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP II | Future Electronics
5.0V 64K x 16 Asynchronous Static RAM | Avnet America
SRAM, 1MBIT, 64KX16BIT, 12NS, TSOP-44 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 71016S12PHG?

Additional datasheets, footprints and schematics for 71016S12PHG are listed on our Part Details page. You can also find images and similar parts to 71016S12PHG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 71016S12PHG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71016S12PHG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 71016S12PHG fall under?

The 71016S12PHG is listed under Semiconductors - ICs > Memory > SRAM.

Can I view similar or alternative parts?

You can view similar parts to 71016S12PHG when available in the SRAM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 71016S12PHG you can contact the distributor directly for product support, shipping queries etc.

Is the 71016S12PHG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 71016S12PHG have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 71016S12PHG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 71016S12PHG often in real-time on the comparison pages.

What if I can't find stock of 71016S12PHG?

You can fill out our help required form which you can use to request a quote for 71016S12PHG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay