Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0710032-6,
588770-000 |
Copper Palm | Yes |
---|---|
Compact Format | No |
Barrel Type | Standard |
Conductor Material | Copper |
Number of Holes | 1 |
Crimp Type | Hexagonal or Indent Crimping |
Palm Hole Diameter | 8 |
Conductor Cross-Section | 6mm² |
Voltage Class | ≤ 1kV |
Standards | Designed to Meet NFC 20-130 Requirements |
Indoor Use | Yes |
Outdoor Use | Yes |
Product Availability | EMEA |
Technology | Crimp |
Material | Copper |
Type | Terminal Lug |
Terminal Lug, Compression, 6Mm2, Crimp Rohs Compliant: Yes |Amp Te Connectivity 710032-6 | Newark Electronics |
TERMINAL LUG, COMPRESSION, 6MM2, CRIMP | element14 |
RING TERMINAL | RS |
AMPOWER-R Series Tin Plated Tubular Ring Term | RS Americas |
Where can I find additional details, specifications and documents for a 710032-6?
Additional datasheets, footprints and schematics for 710032-6 are listed on our Part Details page. You can also find images and similar parts to 710032-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 710032-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 710032-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 710032-6 fall under?
The 710032-6 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 710032-6 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 710032-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 710032-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 710032-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 710032-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 710032-6 often in real-time on the comparison pages.
What if I can't find stock of 710032-6?
You can fill out our help required form which you can use to request a quote for 710032-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.