710031-8 Power Systems Connectors by TE Connectivity

XCT 10-10

Status: Active
Series: -
RoHS: Unknown
Aliases: SIML-0-0710031-8,
234052-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.13

Distributor Stock
Logo for RS
RS
from US$1.73
500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.16
266
in stock
Buy Now
Logo for element14
element14
from US$1.19
266
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.24
266
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.13
-
Buy Now
Logo for Boersig
Boersig
from US$1.27
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.19
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Compact Format No
Copper Palm Yes
Barrel Type Standard
Conductor Material Copper
Number of Holes 1
Crimp Type Hexagonal or Indent Crimping
Conductor Cross-Section 10mm²
Palm Hole Diameter 10
Voltage Class ≤ 1kV
Standards Designed to Meet NFC 20-130 Requirements
Indoor Use Yes
Outdoor Use Yes
Product Availability EMEA
Type Terminal Lug
Technology Crimp
Material Copper


Alternative Descriptions

TUBULAR RING TERMINAL,AMPOWER-R XCT,10MM | RS
Terminal, Compression Lug, 7Awg | Newark Electronics
TERMINAL, COMPRESSION LUG, 7AWG | element14
AMPOWER-R Series Uninsulated Tin PlatedTubular Ring Term | RS Americas
Lug Terminal 7AWG 39mm 14mm Tin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 710031-8?

Additional datasheets, footprints and schematics for 710031-8 are listed on our Part Details page. You can also find images and similar parts to 710031-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 710031-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 710031-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 710031-8 fall under?

The 710031-8 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to 710031-8 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 710031-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 710031-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 710031-8 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 710031-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 710031-8 often in real-time on the comparison pages.

What if I can't find stock of 710031-8?

You can fill out our help required form which you can use to request a quote for 710031-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay