Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0710031-6,
246220-000 |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.15
|
275
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
360
in stock
|
Buy Now | |
Boersig
from US$1.56
|
239
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
50
in stock
|
Buy Now | |
element14
from US$1.59
|
50
in stock
|
Buy Now | |
Farnell
from US$1.59
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.98
|
15
in stock
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
RS Americas
from US$1.37
|
-
|
Buy Now | |
TTI Europe
from US$1.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Copper Palm | Yes |
---|---|
Compact Format | No |
Barrel Type | Standard |
Conductor Material | Copper |
Number of Holes | 1 |
Crimp Type | Hexagonal or Indent Crimping |
Palm Hole Diameter | 8 |
Conductor Cross-Section | 10mm² |
Voltage Class | ≤ 1kV |
Standards | Designed to Meet NFC 20-130 Requirements |
Indoor Use | Yes |
Outdoor Use | Yes |
Product Availability | EMEA |
Type | Terminal Lug |
Technology | Crimp |
Material | Copper |
TE Connectivity - AMP Compression Connector XCT 10-8 | Distrelec |
Terminal, Compression Lug, 7Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, 7AWG | element14 |
Tip: ring tube | Transfer Multisort Elektronik |
Lug Terminal 7AWG 39mm 14mm Tin | Avnet America |
AMPOWER-R Series Uninsulated Tin PlatedTubular Ring Term | RS Americas |
Where can I find additional details, specifications and documents for a 710031-6?
Additional datasheets, footprints and schematics for 710031-6 are listed on our Part Details page. You can also find images and similar parts to 710031-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 710031-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 710031-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 710031-6 fall under?
The 710031-6 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 710031-6 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 710031-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 710031-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 710031-6 have stock available?
Authorised distributors including Distrelec, RS, Boersig, Newark Electronics and element14 have stock available or on a lead time for 710031-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 710031-6 often in real-time on the comparison pages.
What if I can't find stock of 710031-6?
You can fill out our help required form which you can use to request a quote for 710031-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.