Status: | Unknown |
---|---|
Series: | 71 Series |
RoHS: | Unknown |
Prices starting from US$12.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.85
|
206
in stock
|
Buy Now | |
Newark Electronics
from US$12.04
|
88
in stock
|
Buy Now | |
element14
from US$17.47
|
82
in stock
|
Buy Now | |
Farnell
from US$18.49
|
41
in stock
|
Buy Now | |
RS Americas
from US$14.24
|
9
in stock
|
Buy Now | |
Distrelec
from US$16.27
|
-
|
Buy Now | |
Sager
from US$13.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Terminals | Through Hole |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 3A |
Contact Voltage AC Max | 250V |
For Use With | EAO 71 Series Pushbutton Switches |
Contact Voltage DC Max | 250V |
Product Range | 71 Series |
SVHC | No SVHC (15-Jan-2018) |
Switching element,1NO/1NC,interlock PCB | RS |
Switching Element, 1No/1Nc, 3A, Pcb | Newark Electronics |
SWITCHING ELEMENT, 1NO/1NC, 3A, PCB | element14 |
Switching Element, Includes Locking Pin, Snap-Action, 1NC+1NO, Gold, 250VAC, 30A | EAO 71-671.026 | RS Americas |
EAO Switching Element, 1NC + 1NO, 3A, PCB Pins | Distrelec |
Switch Contact Blocks / Switch Kits 3A 250VAC 1 NO/NC SWITCHING ELEMENT | Sager |
Sprungschaltelement 1Ö/1S Print Gold | Boersig |
Where can I find additional details, specifications and documents for a 71-671.026?
Additional datasheets, footprints and schematics for 71-671.026 are listed on our Part Details page. You can also find images and similar parts to 71-671.026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 71-671.026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 71-671.026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 71-671.026 fall under?
The 71-671.026 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 71-671.026 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 71-671.026 you can contact the distributor directly for product support, shipping queries etc.
Is the 71-671.026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 71-671.026 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 71-671.026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 71-671.026 often in real-time on the comparison pages.
What if I can't find stock of 71-671.026?
You can fill out our help required form which you can use to request a quote for 71-671.026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.