Memory Size | 512Kbit |
---|---|
SRAM Memory Configuration | 32K x 16bit |
Supply Voltage Range | 3V to 3.6V |
Memory Case Style | TQFP |
No. of Pins | 100Pins |
Access Time | 20ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 70V27L20PFGI?
Additional datasheets, footprints and schematics for 70V27L20PFGI are listed on our Part Details page. You can also find images and similar parts to 70V27L20PFGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70V27L20PFGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70V27L20PFGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70V27L20PFGI fall under?
The 70V27L20PFGI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to 70V27L20PFGI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70V27L20PFGI you can contact the distributor directly for product support, shipping queries etc.
Is the 70V27L20PFGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70V27L20PFGI have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 70V27L20PFGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70V27L20PFGI often in real-time on the comparison pages.
What if I can't find stock of 70V27L20PFGI?
You can fill out our help required form which you can use to request a quote for 70V27L20PFGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.