Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$104.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$131.49
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$126.12
|
19
in stock
|
Buy Now | |
element14
from US$138.10
|
19
in stock
|
Buy Now | |
RS Americas
from US$113.02
|
1
in stock
|
Buy Now | |
Future Electronics
from US$122.74
|
-
|
Buy Now | |
Avnet America
from US$104.42
|
-
|
Buy Now | |
Sager
from US$120.30
|
-
|
Buy Now |
Current Rating | - |
---|---|
Product Range | - |
For Use With | System 50 Style Controllers |
PCB Type | 16 Channel I/O Rack |
Size | 10.4 x 3.5 in |
Thickness | 2.2" |
I/O Rack | Newark Electronics |
Rack, 16, 50-Pin, Screw, Panel Mount, UL Listed, CSA Certified | Grayhill 70MRCK16-HL | RS Americas |
16 Channel I/O Rack | Future Electronics |
I/O RACK, MINIATURE, 16 CHANNEL, 50-PIN HEADER WITH EJECTOR | Avnet America |
I/O Modules I/O Rack Mini 16chan 50-pin header | Sager |
Where can I find additional details, specifications and documents for a 70MRCK16-HL?
Additional datasheets, footprints and schematics for 70MRCK16-HL are listed on our Part Details page. You can also find images and similar parts to 70MRCK16-HL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70MRCK16-HL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70MRCK16-HL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70MRCK16-HL fall under?
The 70MRCK16-HL is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 70MRCK16-HL when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70MRCK16-HL you can contact the distributor directly for product support, shipping queries etc.
Is the 70MRCK16-HL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70MRCK16-HL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 70MRCK16-HL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70MRCK16-HL often in real-time on the comparison pages.
What if I can't find stock of 70MRCK16-HL?
You can fill out our help required form which you can use to request a quote for 70MRCK16-HL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.