Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.92
|
No stock
|
Buy Now | |
RS Americas
from US$13.19
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$11.09
|
-
|
Buy Now | |
Future Electronics
from US$9.91
|
-
|
Buy Now | |
Avnet America
from US$8.66
|
-
|
Buy Now | |
element14
from US$10.68
|
-
|
Buy Now | |
Sager
from US$9.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 3A |
---|---|
Accessory Type | DC Output Module |
Contact Configuration | SPST-NO |
For Use With | Controllers |
Input Voltage | 2.5V DC to 10V DC |
Load Current | 3A |
Load Voltage Range | 3VDC to 60VDC |
Voltage Rating | 60V |
RoHS Compliant | No |
I/O Module, Miniature, Digital Output DC, 5 VDC Logic, 60 VDC Low Leakage | Grayhill 70M-ODC5B | RS Americas |
Mosfet Relay | Newark Electronics |
G5 Digital DC Output 60 VDC 4000 Vrms Thru-Hole I/O Module | Future Electronics |
OptoCoupler Transistor-Out 1-CH 5-Pin | Avnet America |
I/O Modules I/O Module Mini digital output DC | Sager |
Where can I find additional details, specifications and documents for a 70M-ODC5B?
Additional datasheets, footprints and schematics for 70M-ODC5B are listed on our Part Details page. You can also find images and similar parts to 70M-ODC5B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70M-ODC5B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70M-ODC5B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70M-ODC5B fall under?
The 70M-ODC5B is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70M-ODC5B when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70M-ODC5B you can contact the distributor directly for product support, shipping queries etc.
Is the 70M-ODC5B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70M-ODC5B have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 70M-ODC5B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70M-ODC5B often in real-time on the comparison pages.
What if I can't find stock of 70M-ODC5B?
You can fill out our help required form which you can use to request a quote for 70M-ODC5B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.