Prices starting from US$8.72
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$15.18 |
157
|
Buy Now | |
Newark Electronics | US$14.33 |
157
|
Buy Now | |
element14 | US$11.93 |
157
|
Buy Now | |
Sager | US$10.04 |
40
|
Buy Now | |
RS Americas | US$13.27 |
25
|
Buy Now | |
Future Electronics | US$9.96 |
-
|
Buy Now | |
Avnet America | US$8.72 |
-
|
Buy Now | |
Carlton-Bates | US$11.05 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Current Rating | 6mA |
---|---|
Product Range | - |
Contact Configuration | SPST-NO |
No. of Analog Inputs | 1 |
No. of Digital Outputs | 1 |
No. of Outputs | 1 |
Output Current Max | 50mA |
Output Current Min | 1mA |
Signal Input Type | 180 to 280VAC/DC |
I/O Module | Newark Electronics |
I/O Modules I/O Module Miniature digital input AC | Sager |
I/O Module, Miniature, Digital Input AC, 5Vdc Logic, 220Vac Load Voltage | Grayhill 70M-IAC5A | RS Americas |
70 Series 5 VDC Standard I/O Module | Future Electronics |
AC Input Module 5-Pin | Avnet America |
AC Input Module, 240 VAC max, Yellow | Carlton-Bates |
Where can I find additional details, specifications and documents for a 70M-IAC5A?
Additional datasheets, footprints and schematics for 70M-IAC5A are listed on our Part Details page. You can also find images and similar parts to 70M-IAC5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70M-IAC5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70M-IAC5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70M-IAC5A fall under?
The 70M-IAC5A is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 70M-IAC5A when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70M-IAC5A you can contact the distributor directly for product support, shipping queries etc.
Is the 70M-IAC5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70M-IAC5A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS Americas have stock available or on a lead time for 70M-IAC5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70M-IAC5A often in real-time on the comparison pages.
What if I can't find stock of 70M-IAC5A?
You can fill out our help required form which you can use to request a quote for 70M-IAC5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.