Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.22
|
No stock
|
Buy Now | |
Sager
from US$9.53
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$14.35
|
133
in stock
|
Buy Now | |
element14
from US$11.67
|
133
in stock
|
Buy Now | |
Farnell
from US$15.47
|
133
in stock
|
Buy Now | |
RS Americas
from US$13.28
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$13.51
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$11.10
|
90
in stock
|
Buy Now | |
Future Electronics
from US$9.98
|
-
|
Buy Now | |
Avnet America
from US$8.74
|
-
|
Buy Now | |
Carlton-Bates
from US$8.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 8mA |
---|---|
Product Range | - |
Contact Configuration | SPST-NO |
No. of Analog Inputs | 1 |
No. of Digital Outputs | 1 |
No. of Outputs | 1 |
Output Current Max | 50mA |
Output Current Min | 1mA |
Signal Input Type | 90 to 140VAC/DC |
I/O Modules I/O Module Miniature digital input AC | Sager |
I/O Module | Newark Electronics |
Module, Input, 120, 8, 22 Kilohms (Nom.), 20 ms, 20 ms | Grayhill 70M-IAC5 | RS Americas |
Yellow I/O Module Digital Input AC | RS |
70M Series 140 V 8 mA Yellow Color Mini Style AC Input Module | Future Electronics |
AC Input Module | Avnet America |
AC Input Module, 120 VAC max, Yellow | Carlton-Bates |
Where can I find additional details, specifications and documents for a 70M-IAC5?
Additional datasheets, footprints and schematics for 70M-IAC5 are listed on our Part Details page. You can also find images and similar parts to 70M-IAC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70M-IAC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70M-IAC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70M-IAC5 fall under?
The 70M-IAC5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 70M-IAC5 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70M-IAC5 you can contact the distributor directly for product support, shipping queries etc.
Is the 70M-IAC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70M-IAC5 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 70M-IAC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70M-IAC5 often in real-time on the comparison pages.
What if I can't find stock of 70M-IAC5?
You can fill out our help required form which you can use to request a quote for 70M-IAC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.