Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.41
Current Rating | 2A |
---|---|
Product Range | - |
Accessory Type | DC Output Module |
Contact Configuration | SPST-NO |
Control Voltage Range | 4.5V to 6V |
For Use With | Controllers |
Load Current | 500mA |
Output Current | 2A |
Voltage Rating | 60V |
SPST-NO Through Hole Interface Relay Module PC Pin 4.5 - 6V dc | Grayhill 70L-ODC5R | RS Americas |
Output Module | Newark Electronics |
OpenLine digital output DC 5Vdc logic dry contact I/O Module | Future Electronics |
Dry Contact and Mechanical Relay Output Module 9-Pin | Avnet America |
I/O Modules I/O Module OpenLine digital output DC | Sager |
Where can I find additional details, specifications and documents for a 70L-ODC5R?
Additional datasheets, footprints and schematics for 70L-ODC5R are listed on our Part Details page. You can also find images and similar parts to 70L-ODC5R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70L-ODC5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70L-ODC5R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70L-ODC5R fall under?
The 70L-ODC5R is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 70L-ODC5R when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70L-ODC5R you can contact the distributor directly for product support, shipping queries etc.
Is the 70L-ODC5R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70L-ODC5R have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 70L-ODC5R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70L-ODC5R often in real-time on the comparison pages.
What if I can't find stock of 70L-ODC5R?
You can fill out our help required form which you can use to request a quote for 70L-ODC5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.