Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 2A |
---|---|
Supply Voltage Max | 28VDC |
Supply Voltage Min | 4.5VDC |
RoHS Compliant | No |
Ac Output, Openline, 120Vac, Normally Open |Grayhill 70L-OAC | Newark Electronics |
Module, AC Output, Digital, 120 VAC, 7 mA, 1.0 W/A (Typ.), 2 mA (RMS) | Grayhill 70L-OAC | RS Americas |
AC Output Module 9-Pin | Avnet America |
I/O Modules ASM,OL 140VAC DUAL OUTPUT MOD | Sager |
Where can I find additional details, specifications and documents for a 70L-OAC?
Additional datasheets, footprints and schematics for 70L-OAC are listed on our Part Details page. You can also find images and similar parts to 70L-OAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70L-OAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70L-OAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70L-OAC fall under?
The 70L-OAC is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70L-OAC when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70L-OAC you can contact the distributor directly for product support, shipping queries etc.
Is the 70L-OAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70L-OAC have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Avnet America and Sager have stock available or on a lead time for 70L-OAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70L-OAC often in real-time on the comparison pages.
What if I can't find stock of 70L-OAC?
You can fill out our help required form which you can use to request a quote for 70L-OAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.