Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | System 50 Style Controllers |
---|---|
PCB Type | 24 Channel I/O Rack |
Size | 7.5 x 6.25 in |
Thickness | 3.38" |
RoHS Compliant | No |
I/O Rack, G5, 24 Channel, 50 Pin Headerwith Ejector Levers, 12 X 12 | Grayhill 70GRCQ24-HL | RS Americas |
I/O Rack | Newark Electronics |
Racks 24 Channel Panel Mount | Avnet America |
I/O Modules MOUNTING RACK | Sager |
Where can I find additional details, specifications and documents for a 70GRCQ24-HL?
Additional datasheets, footprints and schematics for 70GRCQ24-HL are listed on our Part Details page. You can also find images and similar parts to 70GRCQ24-HL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70GRCQ24-HL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70GRCQ24-HL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70GRCQ24-HL fall under?
The 70GRCQ24-HL is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70GRCQ24-HL when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70GRCQ24-HL you can contact the distributor directly for product support, shipping queries etc.
Is the 70GRCQ24-HL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70GRCQ24-HL have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and Sager have stock available or on a lead time for 70GRCQ24-HL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70GRCQ24-HL often in real-time on the comparison pages.
What if I can't find stock of 70GRCQ24-HL?
You can fill out our help required form which you can use to request a quote for 70GRCQ24-HL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.